Vishay Intertechnology, Inc. RES 365 OHM 1/20W 1% AXIAL RN50C3650FBSL

Description
RES 365ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/20W 1% AXIAL - RN50C3650FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/20W 1% AXIAL
RN50C3650FBSL
RES 365 OHM 1/20W 1% AXIAL RN50C3650FBSL
RES 365ohm 1/20W 1% AXIAL

RES 365ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3650FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3650FBSL-ND
Through Hole Resistors RN50C3650FBSL-ND
365 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3650FBSL RN50C3650FBSL-ND
Product Name RES 365 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers