Vishay Intertechnology, Inc. Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C3610DRE6

Description
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C3610DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C3610DRE6
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C3610DRE6
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C3610DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3610DRE6-ND
Through Hole Resistors RN50C3610DRE6-ND
361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3610DRE6 RN50C3610DRE6-ND
Product Name Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers