Vishay Intertechnology, Inc. Through Hole Resistors RN50C3610DR36

Description
361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C3610DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3610DR36-ND
Through Hole Resistors RN50C3610DR36-ND
361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

361 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C3610DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C3610DR36
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C3610DR36
Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C3610DR36-ND RN50C3610DR36
Product Name Through Hole Resistors Res Metal Film 361 Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 361 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers