Vishay Intertechnology, Inc. RES 360K OHM 1/20W .5% AXIAL RN50C3603DRE6

Description
RES 360Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/20W .5% AXIAL - RN50C3603DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/20W .5% AXIAL
RN50C3603DRE6
RES 360K OHM 1/20W .5% AXIAL RN50C3603DRE6
RES 360Kohm 1/20W .5% AXIAL

RES 360Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3603DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3603DRE6-ND
Through Hole Resistors RN50C3603DRE6-ND
360 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3603DRE6 RN50C3603DRE6-ND
Product Name RES 360K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers