Vishay Intertechnology, Inc. RES 35.7K OHM 1/20W 1% AXIAL RN50C3572FBSL

Description
RES 35.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/20W 1% AXIAL - RN50C3572FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/20W 1% AXIAL
RN50C3572FBSL
RES 35.7K OHM 1/20W 1% AXIAL RN50C3572FBSL
RES 35.7Kohm 1/20W 1% AXIAL

RES 35.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3572FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3572FBSL-ND
Through Hole Resistors RN50C3572FBSL-ND
35.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3572FBSL RN50C3572FBSL-ND
Product Name RES 35.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers