Vishay Intertechnology, Inc. RES MIL 357 OHM 1% 1/20W RN50C3570FRE6

Description
RES MIL 357ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 357ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 357 OHM 1% 1/20W - RN50C3570FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 357 OHM 1% 1/20W
RN50C3570FRE6
RES MIL 357 OHM 1% 1/20W RN50C3570FRE6
RES MIL 357ohm 1% 1/20W

RES MIL 357ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C3570FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3570FRE6-ND
Through Hole Resistors RN50C3570FRE6-ND
357 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6042
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6042
Resistor,Metal Film,357Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,357Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3570FRE6 RN50C3570FRE6-ND 54C6042
Product Name RES MIL 357 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details