Vishay Intertechnology, Inc. RES 357 OHM 1/20W 1% AXIAL RN50C3570FBSL

Description
RES 357ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/20W 1% AXIAL - RN50C3570FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/20W 1% AXIAL
RN50C3570FBSL
RES 357 OHM 1/20W 1% AXIAL RN50C3570FBSL
RES 357ohm 1/20W 1% AXIAL

RES 357ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3570FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3570FBSL-ND
Through Hole Resistors RN50C3570FBSL-ND
357 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3570FBSL RN50C3570FBSL-ND
Product Name RES 357 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details