Vishay Intertechnology, Inc. RES 34.8 OHM 1/20W 1% AXIAL RN50C34R8FRSL

Description
RES 34.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/20W 1% AXIAL - RN50C34R8FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/20W 1% AXIAL
RN50C34R8FRSL
RES 34.8 OHM 1/20W 1% AXIAL RN50C34R8FRSL
RES 34.8ohm 1/20W 1% AXIAL

RES 34.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C34R8FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C34R8FRSL-ND
Through Hole Resistors RN50C34R8FRSL-ND
34.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C34R8FRSL RN50C34R8FRSL-ND
Product Name RES 34.8 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers