Vishay Intertechnology, Inc. RES 34.8 OHM 1/20W 1% AXIAL RN50C34R8FBSL

Description
RES 34.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/20W 1% AXIAL - RN50C34R8FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/20W 1% AXIAL
RN50C34R8FBSL
RES 34.8 OHM 1/20W 1% AXIAL RN50C34R8FBSL
RES 34.8ohm 1/20W 1% AXIAL

RES 34.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C34R8FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C34R8FBSL-ND
Through Hole Resistors RN50C34R8FBSL-ND
34.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C34R8FBSL RN50C34R8FBSL-ND
Product Name RES 34.8 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details