Vishay Intertechnology, Inc. RES 348K OHM 1/20W 1% AXIAL RN50C3483FB14

Description
RES 348Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/20W 1% AXIAL - RN50C3483FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/20W 1% AXIAL
RN50C3483FB14
RES 348K OHM 1/20W 1% AXIAL RN50C3483FB14
RES 348Kohm 1/20W 1% AXIAL

RES 348Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3483FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3483FB14-ND
Through Hole Resistors RN50C3483FB14-ND
348 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6034
Resistor,metal Film,348Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6034
Resistor,Metal Film,348KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,348KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3483FB14 RN50C3483FB14-ND 54C6034
Product Name RES 348K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers