Vishay Intertechnology, Inc. RES 348 OHM 1/20W 1% AXIAL RN50C3480FRSL

Description
RES 348ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/20W 1% AXIAL - RN50C3480FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/20W 1% AXIAL
RN50C3480FRSL
RES 348 OHM 1/20W 1% AXIAL RN50C3480FRSL
RES 348ohm 1/20W 1% AXIAL

RES 348ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3480FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3480FRSL-ND
Through Hole Resistors RN50C3480FRSL-ND
348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3480FRSL RN50C3480FRSL-ND
Product Name RES 348 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details