Vishay Intertechnology, Inc. Metal Film Resistors - RN50C3480FRE6

Description
Metal Film Resistors - Through Hole 1/20watt 348ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 348ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C3480FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C3480FRE6
Metal Film Resistors - RN50C3480FRE6
Metal Film Resistors - Through Hole 1/20watt 348ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 348ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C3480FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3480FRE6-ND
Through Hole Resistors RN50C3480FRE6-ND
348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6024
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6024
Resistor,Metal Film,348Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,348Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3480FRE6 RN50C3480FRE6-ND 54C6024
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details