Vishay Intertechnology, Inc. RES 348 OHM 1/20W 1% AXIAL RN50C3480FB14

Description
RES 348ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/20W 1% AXIAL - RN50C3480FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/20W 1% AXIAL
RN50C3480FB14
RES 348 OHM 1/20W 1% AXIAL RN50C3480FB14
RES 348ohm 1/20W 1% AXIAL

RES 348ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3480FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3480FB14-ND
Through Hole Resistors RN50C3480FB14-ND
348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3480FB14 RN50C3480FB14-ND
Product Name RES 348 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers