34 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 34K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Resistor,Metal Film,34KOhms,200WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN50C3402FR36-ND | RN50C3402FR36 | 54C6018 |
| Product Name | Through Hole Resistors | Res Metal Film 34K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R | Resistor,metal Film,34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |