Vishay Intertechnology, Inc. RES 3.4K OHM 1/20W 1% AXIAL RN50C3401FRSL

Description
RES 3.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/20W 1% AXIAL - RN50C3401FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/20W 1% AXIAL
RN50C3401FRSL
RES 3.4K OHM 1/20W 1% AXIAL RN50C3401FRSL
RES 3.4Kohm 1/20W 1% AXIAL

RES 3.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3401FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3401FRSL-ND
Through Hole Resistors RN50C3401FRSL-ND
3.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3401FRSL RN50C3401FRSL-ND
Product Name RES 3.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details