Vishay Intertechnology, Inc. RES 3.4K OHM 1/20W 1% AXIAL RN50C3401FBSL

Description
RES 3.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/20W 1% AXIAL - RN50C3401FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/20W 1% AXIAL
RN50C3401FBSL
RES 3.4K OHM 1/20W 1% AXIAL RN50C3401FBSL
RES 3.4Kohm 1/20W 1% AXIAL

RES 3.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3401FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3401FBSL-ND
Through Hole Resistors RN50C3401FBSL-ND
3.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3401FBSL RN50C3401FBSL-ND
Product Name RES 3.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details