Vishay Intertechnology, Inc. RES 340 OHM 1/20W 1% AXIAL RN50C3400FBSL

Description
RES 340ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/20W 1% AXIAL - RN50C3400FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/20W 1% AXIAL
RN50C3400FBSL
RES 340 OHM 1/20W 1% AXIAL RN50C3400FBSL
RES 340ohm 1/20W 1% AXIAL

RES 340ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3400FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3400FBSL-ND
Through Hole Resistors RN50C3400FBSL-ND
340 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3400FBSL RN50C3400FBSL-ND
Product Name RES 340 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers