Vishay Intertechnology, Inc. Through Hole Resistors RN50C3323FB14

Description
332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C3323FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3323FB14-ND
Through Hole Resistors RN50C3323FB14-ND
332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332K OHM 1/20W 1% AXIAL - RN50C3323FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/20W 1% AXIAL
RN50C3323FB14
RES 332K OHM 1/20W 1% AXIAL RN50C3323FB14
RES 332Kohm 1/20W 1% AXIAL

RES 332Kohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6003
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6003
Resistor,Metal Film,332KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,332KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3323FB14-ND RN50C3323FB14 54C6003
Product Name Through Hole Resistors RES 332K OHM 1/20W 1% AXIAL Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers