Vishay Intertechnology, Inc. METAL FILM,1/20W,3.32K,1%,50PPM,BULK RN50C3321FB14

Description
METAL FILM,1/20W,3.32K,1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,3.32K,1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,3.32K,1%,50PPM,BULK - RN50C3321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,3.32K,1%,50PPM,BULK
RN50C3321FB14
METAL FILM,1/20W,3.32K,1%,50PPM,BULK RN50C3321FB14
METAL FILM,1/20W,3.32K,1%, 50PPM,BULK

METAL FILM,1/20W,3.32K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN50C3321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C3321FB14-ND
Through Hole Resistors 541-RN50C3321FB14-ND
3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Kohm, 50Mw, ±1%; Resistance Vishay - 54C5998 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 50Mw, ±1%; Resistance Vishay
54C5998
Metal Film Resistor, 3.32Kohm, 50Mw, ±1%; Resistance Vishay 54C5998
METAL FILM RESISTOR, 3.32KOHM, 50mW, ±1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.32KOHM, 50mW, ±1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3321FB14 541-RN50C3321FB14-ND 54C5998
Product Name METAL FILM,1/20W,3.32K,1%,50PPM,BULK Through Hole Resistors Metal Film Resistor, 3.32Kohm, 50Mw, ±1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details