Vishay Intertechnology, Inc. RES 332 OHM 1/20W 1% AXIAL RN50C3320FBSL

Description
RES 332ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/20W 1% AXIAL - RN50C3320FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/20W 1% AXIAL
RN50C3320FBSL
RES 332 OHM 1/20W 1% AXIAL RN50C3320FBSL
RES 332ohm 1/20W 1% AXIAL

RES 332ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3320FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3320FBSL-ND
Through Hole Resistors RN50C3320FBSL-ND
332 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3320FBSL RN50C3320FBSL-ND
Product Name RES 332 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details