Vishay Intertechnology, Inc. RES 330K OHM 1/20W 1% AXIAL RN50C3303FRE6

Description
RES 330Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/20W 1% AXIAL - RN50C3303FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/20W 1% AXIAL
RN50C3303FRE6
RES 330K OHM 1/20W 1% AXIAL RN50C3303FRE6
RES 330Kohm 1/20W 1% AXIAL

RES 330Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3303FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3303FRE6-ND
Through Hole Resistors RN50C3303FRE6-ND
330 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3303FRE6 RN50C3303FRE6-ND
Product Name RES 330K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers