Vishay Intertechnology, Inc. Vishay/DaleRES MIL 3.24K OHM 1% 1/20W RN50C3241FRE6

Description
Vishay/DaleRES MIL 3.24Kohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 3.24Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 3.24K OHM 1% 1/20W - RN50C3241FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 3.24K OHM 1% 1/20W
RN50C3241FRE6
Vishay/DaleRES MIL 3.24K OHM 1% 1/20W RN50C3241FRE6
Vishay/DaleRES MIL 3.24Kohm 1% 1/20W

Vishay/DaleRES MIL 3.24Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C3241FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3241FRE6-ND
Through Hole Resistors RN50C3241FRE6-ND
3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3241FRE6 RN50C3241FRE6-ND
Product Name Vishay/DaleRES MIL 3.24K OHM 1% 1/20W Through Hole Resistors
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details