Vishay Intertechnology, Inc. RES 3.24K OHM 1/20W 1% AXIAL RN50C3241FB14

Description
RES 3.24Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/20W 1% AXIAL - RN50C3241FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/20W 1% AXIAL
RN50C3241FB14
RES 3.24K OHM 1/20W 1% AXIAL RN50C3241FB14
RES 3.24Kohm 1/20W 1% AXIAL

RES 3.24Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3241FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3241FB14-ND
Through Hole Resistors RN50C3241FB14-ND
3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3241FB14 RN50C3241FB14-ND
Product Name RES 3.24K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers