Vishay Intertechnology, Inc. RES 324 OHM 1/20W 1% AXIAL RN50C3240FRSL

Description
RES 324ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/20W 1% AXIAL - RN50C3240FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/20W 1% AXIAL
RN50C3240FRSL
RES 324 OHM 1/20W 1% AXIAL RN50C3240FRSL
RES 324ohm 1/20W 1% AXIAL

RES 324ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3240FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3240FRSL-ND
Through Hole Resistors RN50C3240FRSL-ND
324 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3240FRSL RN50C3240FRSL-ND
Product Name RES 324 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details