Vishay Intertechnology, Inc. RES 320 OHM 1/20W .1% AXIAL RN50C3200BB14

Description
RES 320ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/20W .1% AXIAL - RN50C3200BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/20W .1% AXIAL
RN50C3200BB14
RES 320 OHM 1/20W .1% AXIAL RN50C3200BB14
RES 320ohm 1/20W .1% AXIAL

RES 320ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3200BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3200BB14-ND
Through Hole Resistors RN50C3200BB14-ND
320 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3200BB14 RN50C3200BB14-ND
Product Name RES 320 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details