Vishay Intertechnology, Inc. RES 31.6 OHM 1/20W 1% AXIAL RN50C31R6FBSL

Description
RES 31.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/20W 1% AXIAL - RN50C31R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/20W 1% AXIAL
RN50C31R6FBSL
RES 31.6 OHM 1/20W 1% AXIAL RN50C31R6FBSL
RES 31.6ohm 1/20W 1% AXIAL

RES 31.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C31R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C31R6FBSL-ND
Through Hole Resistors RN50C31R6FBSL-ND
31.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C31R6FBSL RN50C31R6FBSL-ND
Product Name RES 31.6 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers