RES 31.6ohm 1/20W 1% AXIAL
31.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,31.6Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN50C31R6FB14 | RN50C31R6FB14-ND | 54C5962 |
| Product Name | RES 31.6 OHM 1/20W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,31.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 31.6 ohms | 31.6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor |