Vishay Intertechnology, Inc. Metal Film Resistors - RN50C3163FRE6

Description
Metal Film Resistors - Through Hole 1/20watt 316Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 316Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C3163FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C3163FRE6
Metal Film Resistors - RN50C3163FRE6
Metal Film Resistors - Through Hole 1/20watt 316Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 316Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C3163FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3163FRE6-ND
Through Hole Resistors RN50C3163FRE6-ND
316 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5977
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5977
Resistor,Metal Film,316KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,316KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3163FRE6 RN50C3163FRE6-ND 54C5977
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details