Vishay Intertechnology, Inc. RES 316K OHM 1/20W 1% AXIAL RN50C3163FB14

Description
RES 316Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/20W 1% AXIAL - RN50C3163FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/20W 1% AXIAL
RN50C3163FB14
RES 316K OHM 1/20W 1% AXIAL RN50C3163FB14
RES 316Kohm 1/20W 1% AXIAL

RES 316Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3163FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3163FB14-ND
Through Hole Resistors RN50C3163FB14-ND
316 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3163FB14 RN50C3163FB14-ND
Product Name RES 316K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details