Vishay Intertechnology, Inc. RES 31.6K OHM 1/20W 1% AXIAL RN50C3162FB14

Description
RES 31.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/20W 1% AXIAL - RN50C3162FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/20W 1% AXIAL
RN50C3162FB14
RES 31.6K OHM 1/20W 1% AXIAL RN50C3162FB14
RES 31.6Kohm 1/20W 1% AXIAL

RES 31.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3162FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3162FB14-ND
Through Hole Resistors RN50C3162FB14-ND
31.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3162FB14 RN50C3162FB14-ND
Product Name RES 31.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details