Vishay Intertechnology, Inc. RES 316 OHM 1/20W 1% AXIAL RN50C3160FBSL

Description
RES 316ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/20W 1% AXIAL - RN50C3160FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/20W 1% AXIAL
RN50C3160FBSL
RES 316 OHM 1/20W 1% AXIAL RN50C3160FBSL
RES 316ohm 1/20W 1% AXIAL

RES 316ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3160FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3160FBSL-ND
Through Hole Resistors RN50C3160FBSL-ND
316 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3160FBSL RN50C3160FBSL-ND
Product Name RES 316 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details