Vishay Intertechnology, Inc. RES 30.9 OHM 1/20W 1% AXIAL RN50C30R9FRE6

Description
RES 30.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/20W 1% AXIAL - RN50C30R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/20W 1% AXIAL
RN50C30R9FRE6
RES 30.9 OHM 1/20W 1% AXIAL RN50C30R9FRE6
RES 30.9ohm 1/20W 1% AXIAL

RES 30.9ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C30R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C30R9FRE6-ND
Through Hole Resistors RN50C30R9FRE6-ND
30.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5934
Resistor,metal Film,30.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5934
Resistor,Metal Film,30.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,30.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C30R9FRE6 RN50C30R9FRE6-ND 54C5934
Product Name RES 30.9 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details