Vishay Intertechnology, Inc. RES MIL 30.9K OHM 1% 1/20W RN50C3092FRE6

Description
RES MIL 30.9Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 30.9Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 30.9K OHM 1% 1/20W - RN50C3092FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 30.9K OHM 1% 1/20W
RN50C3092FRE6
RES MIL 30.9K OHM 1% 1/20W RN50C3092FRE6
RES MIL 30.9Kohm 1% 1/20W

RES MIL 30.9Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C3092FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3092FRE6-ND
Through Hole Resistors RN50C3092FRE6-ND
30.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5958
Resistor,metal Film,30.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5958
Resistor,Metal Film,30.9KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,30.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3092FRE6 RN50C3092FRE6-ND 54C5958
Product Name RES MIL 30.9K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,30.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details