Vishay Intertechnology, Inc. RES 30.9K OHM 1/20W 1% AXIAL RN50C3092FBSL

Description
RES 30.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/20W 1% AXIAL - RN50C3092FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/20W 1% AXIAL
RN50C3092FBSL
RES 30.9K OHM 1/20W 1% AXIAL RN50C3092FBSL
RES 30.9Kohm 1/20W 1% AXIAL

RES 30.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3092FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3092FBSL-ND
Through Hole Resistors RN50C3092FBSL-ND
30.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3092FBSL RN50C3092FBSL-ND
Product Name RES 30.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers