Vishay Intertechnology, Inc. METAL FILM,1/20W,3.09K,1%,50PPM,BULK RN50C3091FB14

Description
METAL FILM,1/20W,3.09K,1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,3.09K,1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,3.09K,1%,50PPM,BULK - RN50C3091FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,3.09K,1%,50PPM,BULK
RN50C3091FB14
METAL FILM,1/20W,3.09K,1%,50PPM,BULK RN50C3091FB14
METAL FILM,1/20W,3.09K,1%, 50PPM,BULK

METAL FILM,1/20W,3.09K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C3091FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3091FB14-ND
Through Hole Resistors RN50C3091FB14-ND
3.09 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3091FB14 RN50C3091FB14-ND
Product Name METAL FILM,1/20W,3.09K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details