Vishay Intertechnology, Inc. Through Hole Resistors RN50C3011FRE6

Description
3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN50C3011FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C3011FRE6TR-ND
Through Hole Resistors 541-RN50C3011FRE6TR-ND
3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN50C3011FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C3011FRE6CT-ND
Through Hole Resistors 541-RN50C3011FRE6CT-ND
3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 3.01K OHM 1% 1/20W - RN50C3011FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 3.01K OHM 1% 1/20W
RN50C3011FRE6
RES MIL 3.01K OHM 1% 1/20W RN50C3011FRE6
RES MIL 3.01Kohm 1% 1/20W

RES MIL 3.01Kohm 1% 1/20W

Supplier's Site
0.05W 20W Resistor - 53-RN50C3011FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C3011FRE6
0.05W 20W Resistor 53-RN50C3011FRE6
Res Metal Film 3.01K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C3011FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C3011FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 3.01K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C3011FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C3011FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,3.01Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5945
Resistor,metal Film,3.01Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5945
Resistor,Metal Film,3.01KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,3.01KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN50C3011FRE6TR-ND RN50C3011FRE6 53-RN50C3011FRE6 54C5945
Product Name Through Hole Resistors RES MIL 3.01K OHM 1% 1/20W 0.05W 20W Resistor Resistor,metal Film,3.01Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details