Vishay Intertechnology, Inc. RES 301 OHM 1/20W 1% AXIAL RN50C3010FRSL

Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 1% AXIAL - RN50C3010FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% AXIAL
RN50C3010FRSL
RES 301 OHM 1/20W 1% AXIAL RN50C3010FRSL
RES 301ohm 1/20W 1% AXIAL

RES 301ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3010FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3010FRSL-ND
Through Hole Resistors RN50C3010FRSL-ND
301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3010FRSL RN50C3010FRSL-ND
Product Name RES 301 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details