Vishay Intertechnology, Inc. RES 300K OHM 1/20W 1% AXIAL RN50C3003FRE6

Description
RES 300Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/20W 1% AXIAL - RN50C3003FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/20W 1% AXIAL
RN50C3003FRE6
RES 300K OHM 1/20W 1% AXIAL RN50C3003FRE6
RES 300Kohm 1/20W 1% AXIAL

RES 300Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3003FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3003FRE6-ND
Through Hole Resistors RN50C3003FRE6-ND
300 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3003FRE6 RN50C3003FRE6-ND
Product Name RES 300K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details