Vishay Intertechnology, Inc. RES 300K OHM 1/20W 1% AXIAL RN50C3003FB14

Description
RES 300Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/20W 1% AXIAL - RN50C3003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/20W 1% AXIAL
RN50C3003FB14
RES 300K OHM 1/20W 1% AXIAL RN50C3003FB14
RES 300Kohm 1/20W 1% AXIAL

RES 300Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3003FB14-ND
Through Hole Resistors RN50C3003FB14-ND
300 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3003FB14 RN50C3003FB14-ND
Product Name RES 300K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details