Vishay Intertechnology, Inc. RES 300 OHM 1/20W 1% AXIAL RN50C3000FB14

Description
RES 300ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/20W 1% AXIAL - RN50C3000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/20W 1% AXIAL
RN50C3000FB14
RES 300 OHM 1/20W 1% AXIAL RN50C3000FB14
RES 300ohm 1/20W 1% AXIAL

RES 300ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3000FB14-ND
Through Hole Resistors RN50C3000FB14-ND
300 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3000FB14 RN50C3000FB14-ND
Product Name RES 300 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details