Vishay Intertechnology, Inc. RES 29.4 OHM 1/20W 1% AXIAL RN50C29R4FRSL

Description
RES 29.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/20W 1% AXIAL - RN50C29R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/20W 1% AXIAL
RN50C29R4FRSL
RES 29.4 OHM 1/20W 1% AXIAL RN50C29R4FRSL
RES 29.4ohm 1/20W 1% AXIAL

RES 29.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C29R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C29R4FRSL-ND
Through Hole Resistors RN50C29R4FRSL-ND
29.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C29R4FRSL RN50C29R4FRSL-ND
Product Name RES 29.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details