Vishay Intertechnology, Inc. RES 294K OHM 1/20W 1% AXIAL RN50C2943FRE6

Description
RES 294Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/20W 1% AXIAL - RN50C2943FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/20W 1% AXIAL
RN50C2943FRE6
RES 294K OHM 1/20W 1% AXIAL RN50C2943FRE6
RES 294Kohm 1/20W 1% AXIAL

RES 294Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2943FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2943FRE6-ND
Through Hole Resistors RN50C2943FRE6-ND
294 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5928
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5928
Resistor,Metal Film,294KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,294KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2943FRE6 RN50C2943FRE6-ND 54C5928
Product Name RES 294K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details