Vishay Intertechnology, Inc. Through Hole Resistors RN50C2941FRE6

Description
2.94 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C2941FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2941FRE6-ND
Through Hole Resistors RN50C2941FRE6-ND
2.94 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94K OHM 1/20W 1% AXIAL - RN50C2941FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/20W 1% AXIAL
RN50C2941FRE6
RES 2.94K OHM 1/20W 1% AXIAL RN50C2941FRE6
RES 2.94Kohm 1/20W 1% AXIAL

RES 2.94Kohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.94Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.94Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5922
Resistor,metal Film,2.94Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5922
Resistor,Metal Film,2.94KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.94KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2941FRE6-ND RN50C2941FRE6 54C5922
Product Name Through Hole Resistors RES 2.94K OHM 1/20W 1% AXIAL Resistor,metal Film,2.94Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details