Vishay Intertechnology, Inc. RES 29.1K OHM 1/20W .1% AXIAL RN50C2912BRE6

Description
RES 29.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1K OHM 1/20W .1% AXIAL - RN50C2912BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1K OHM 1/20W .1% AXIAL
RN50C2912BRE6
RES 29.1K OHM 1/20W .1% AXIAL RN50C2912BRE6
RES 29.1Kohm 1/20W .1% AXIAL

RES 29.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2912BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2912BRE6-ND
Through Hole Resistors RN50C2912BRE6-ND
29.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2912BRE6 RN50C2912BRE6-ND
Product Name RES 29.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details