Vishay Intertechnology, Inc. RES 28.7 OHM 1/20W 1% AXIAL RN50C28R7FRSL

Description
RES 28.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/20W 1% AXIAL - RN50C28R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/20W 1% AXIAL
RN50C28R7FRSL
RES 28.7 OHM 1/20W 1% AXIAL RN50C28R7FRSL
RES 28.7ohm 1/20W 1% AXIAL

RES 28.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C28R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C28R7FRSL-ND
Through Hole Resistors RN50C28R7FRSL-ND
28.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C28R7FRSL RN50C28R7FRSL-ND
Product Name RES 28.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers