Vishay Intertechnology, Inc. RES 28 OHM 1/20W 1% AXIAL RN50C28R0FB14

Description
RES 28ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/20W 1% AXIAL - RN50C28R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/20W 1% AXIAL
RN50C28R0FB14
RES 28 OHM 1/20W 1% AXIAL RN50C28R0FB14
RES 28ohm 1/20W 1% AXIAL

RES 28ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C28R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C28R0FB14-ND
Through Hole Resistors RN50C28R0FB14-ND
28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5885
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5885
Resistor,Metal Film,28Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,28Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C28R0FB14 RN50C28R0FB14-ND 54C5885
Product Name RES 28 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details