Vishay Intertechnology, Inc. RES 28.7K OHM 1/20W .1% AXIAL RN50C2872BBSL

Description
RES 28.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/20W .1% AXIAL - RN50C2872BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/20W .1% AXIAL
RN50C2872BBSL
RES 28.7K OHM 1/20W .1% AXIAL RN50C2872BBSL
RES 28.7Kohm 1/20W .1% AXIAL

RES 28.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2872BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2872BBSL-ND
Through Hole Resistors RN50C2872BBSL-ND
28.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2872BBSL RN50C2872BBSL-ND
Product Name RES 28.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers