Vishay Intertechnology, Inc. RES 287 OHM 1/20W 1% AXIAL RN50C2870FB14

Description
RES 287ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/20W 1% AXIAL - RN50C2870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/20W 1% AXIAL
RN50C2870FB14
RES 287 OHM 1/20W 1% AXIAL RN50C2870FB14
RES 287ohm 1/20W 1% AXIAL

RES 287ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2870FB14-ND
Through Hole Resistors RN50C2870FB14-ND
287 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2870FB14 RN50C2870FB14-ND
Product Name RES 287 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details