Vishay Intertechnology, Inc. Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C2803BB14

Description
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C2803BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C2803BB14
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C2803BB14
Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C2803BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2803BB14-ND
Through Hole Resistors RN50C2803BB14-ND
280 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2803BB14 RN50C2803BB14-ND
Product Name Res Metal Film 280K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers