Vishay Intertechnology, Inc. RES 2.8K OHM 1/20W 1% AXIAL RN50C2801FR36

Description
RES 2.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/20W 1% AXIAL - RN50C2801FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/20W 1% AXIAL
RN50C2801FR36
RES 2.8K OHM 1/20W 1% AXIAL RN50C2801FR36
RES 2.8Kohm 1/20W 1% AXIAL

RES 2.8Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2801FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2801FR36-ND
Through Hole Resistors RN50C2801FR36-ND
2.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2801FR36 RN50C2801FR36-ND
Product Name RES 2.8K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details